Status: | Unknown |
---|---|
Series: | TRANSZORB SMCG Series |
RoHS: | Compliant |
Product Range | TRANSZORB SMCG Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 18V |
Clamping Voltage Vc Max | 29.2V |
Diode Case Style | DO-215AA |
No. of Pins | 2Pins |
Breakdown Voltage Min | 20V |
Breakdown Voltage Max | 22.1V |
RoHS Compliant | Yes |
Transient Suppressor Diode,single,unidirectional,18V V(Rwm),do-215Aa |Vishay SMBG18A-E3/52 | Newark Electronics |
SMBG Series 18 V Uni Directional SMT Transient Voltage Suppressor Diode-DO-215AA | Future Electronics |
Diode TVS Single Uni-Dir 18V 600W 2-Pin SMBG T/R | Avnet America |
600W 18VWM 5% UNI DO215AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBG18A-E3/52.?
Additional datasheets, footprints and schematics for SMBG18A-E3/52. are listed on our Part Details page. You can also find images and similar parts to SMBG18A-E3/52. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBG18A-E3/52. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBG18A-E3/52. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBG18A-E3/52. fall under?
The SMBG18A-E3/52. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBG18A-E3/52. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBG18A-E3/52. you can contact the distributor directly for product support, shipping queries etc.
Is the SMBG18A-E3/52. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMBG18A-E3/52. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Avnet Asia have stock available or on a lead time for SMBG18A-E3/52..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBG18A-E3/52. often in real-time on the comparison pages.
What if I can't find stock of SMBG18A-E3/52.?
You can fill out our help required form which you can use to request a quote for SMBG18A-E3/52. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.