Status: | Unknown |
---|---|
Series: | AEC-Q101 SMBG Series |
RoHS: | Unknown |
Product Range | AEC-Q101 SMBG Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-215AA |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode TVS Single Uni-Dir 15V 600W 2-Pin SMBG T/R | Avnet America |
Tvs Diode, 600W, 15V, Do-215Aa | Newark Electronics |
600 W 15 V Uni Directional Surface Mount Transient Voltage Suppressor Diode | Future Electronics |
600W 15VWM 5% UNI DO215AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBG15A-E3/52?
Additional datasheets, footprints and schematics for SMBG15A-E3/52 are listed on our Part Details page. You can also find images and similar parts to SMBG15A-E3/52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBG15A-E3/52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBG15A-E3/52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBG15A-E3/52 fall under?
The SMBG15A-E3/52 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBG15A-E3/52 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBG15A-E3/52 you can contact the distributor directly for product support, shipping queries etc.
Is the SMBG15A-E3/52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBG15A-E3/52 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, TTI Europe and EBV Elektronik have stock available or on a lead time for SMBG15A-E3/52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBG15A-E3/52 often in real-time on the comparison pages.
What if I can't find stock of SMBG15A-E3/52?
You can fill out our help required form which you can use to request a quote for SMBG15A-E3/52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.