Status: | Unknown |
---|---|
Series: | AEC-Q101 SMBG Series |
RoHS: | Unknown |
Product Range | AEC-Q101 SMBG Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 13V |
Clamping Voltage Vc Max | 21.5V |
Diode Case Style | DO-215AA |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Diode, Tvs, Unidirectional, 600W, 13V, Do-215Aa | Newark Electronics |
Diode TVS Single Uni-Dir 13V 600W 2-Pin SMBG T/R | Avnet America |
600W 13VWM 5% UNI DO215AA | TTI Europe |
Where can I find additional details, specifications and documents for a SMBG13A-E3/5B?
Additional datasheets, footprints and schematics for SMBG13A-E3/5B are listed on our Part Details page. You can also find images and similar parts to SMBG13A-E3/5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMBG13A-E3/5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBG13A-E3/5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMBG13A-E3/5B fall under?
The SMBG13A-E3/5B is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMBG13A-E3/5B when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMBG13A-E3/5B you can contact the distributor directly for product support, shipping queries etc.
Is the SMBG13A-E3/5B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMBG13A-E3/5B have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMBG13A-E3/5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMBG13A-E3/5B often in real-time on the comparison pages.
What if I can't find stock of SMBG13A-E3/5B?
You can fill out our help required form which you can use to request a quote for SMBG13A-E3/5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.