SMBG12A-E3/52 TVS - Transient Voltage Suppressors by Vishay Intertechnology

TVS DIODE, 600W, 12V, DO-215AA, FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Newark
Newark
from US$0.34
No stock
Buy Now
Logo for Avnet America
Avnet America
-
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.34
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.34
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 12V
Clamping Voltage Vc Max 19.9V
Diode Case Style DO-215AA
No. of Pins 2Pins
Breakdown Voltage Min 13.3V
RoHS Compliant Yes

Alternative Descriptions

Diode TVS Single Uni-Dir 12V 600W 2-Pin SMBG T/R | Avnet America
Tvs Diode, 600W, 12V, Do-215Aa | Newark Electronics
600 W DO-215AA 12 V Uni Directional SMT Transient Voltage Suppressor Diode | Future Electronics
600W 12VWM 5% UNI DO215AA | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMBG12A-E3/52?

Additional datasheets, footprints and schematics for SMBG12A-E3/52 are listed on our Part Details page. You can also find images and similar parts to SMBG12A-E3/52 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMBG12A-E3/52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMBG12A-E3/52 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMBG12A-E3/52 fall under?

The SMBG12A-E3/52 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SMBG12A-E3/52 when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMBG12A-E3/52 you can contact the distributor directly for product support, shipping queries etc.

Is the SMBG12A-E3/52 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMBG12A-E3/52 have stock available?

Authorised distributors including Avnet America, Newark Electronics, Future Electronics, TTI Europe and EBV Elektronik have stock available or on a lead time for SMBG12A-E3/52.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMBG12A-E3/52 often in real-time on the comparison pages.

What if I can't find stock of SMBG12A-E3/52?

You can fill out our help required form which you can use to request a quote for SMBG12A-E3/52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay