SMARTTOUCH-4F Panel Displays & Instrumentation by IDEC Corporation

INTERFACE, TOUCH SCREEN, 12.1" TFT, GRAY

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2,603.38

Distributor Stock
Logo for Newark
Newark
from US$2,603.38
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Meter Display Type TFT LCD Color
Display Resolution 800 x 600 Pixels
Screen Size 12.1"
Supply Voltage Max 24VDC
RoHS Compliant Yes

Alternative Descriptions

Interface, Touch Screen, 12.1" Tft, Gray | Newark Electronics
LCD Graphic Display Modules & Accessories SmartTouch 12.1 HG4F Starter K | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMARTTOUCH-4F?

Additional datasheets, footprints and schematics for SMARTTOUCH-4F are listed on our Part Details page. You can also find images and similar parts to SMARTTOUCH-4F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMARTTOUCH-4F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMARTTOUCH-4F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMARTTOUCH-4F fall under?

The SMARTTOUCH-4F is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.

Can I view similar or alternative parts?

You can view similar parts to SMARTTOUCH-4F when available in the Touch Screens range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMARTTOUCH-4F you can contact the distributor directly for product support, shipping queries etc.

Is the SMARTTOUCH-4F RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SMARTTOUCH-4F have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for SMARTTOUCH-4F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMARTTOUCH-4F often in real-time on the comparison pages.

What if I can't find stock of SMARTTOUCH-4F?

You can fill out our help required form which you can use to request a quote for SMARTTOUCH-4F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay