Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | LCD Monochrome |
---|---|
Display Size | 115.2mm x 86.4mm |
Display Resolution | 320 x 240 Pixels |
Screen Size | 5.7" |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
RoHS Compliant | Yes |
Hmi Starter Kit, 5.7In, Lcd Mono, Black | Newark Electronics |
OI Kit HG2G TFT Mono | IDEC Corporation SMARTTOUCH-2G-5TN | RS Americas |
TFT Displays & Accessories OI Kit HG2G TFT Mono | Sager |
Where can I find additional details, specifications and documents for a SMARTTOUCH-2G-5TN?
Additional datasheets, footprints and schematics for SMARTTOUCH-2G-5TN are listed on our Part Details page. You can also find images and similar parts to SMARTTOUCH-2G-5TN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMARTTOUCH-2G-5TN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMARTTOUCH-2G-5TN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMARTTOUCH-2G-5TN fall under?
The SMARTTOUCH-2G-5TN is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to SMARTTOUCH-2G-5TN when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMARTTOUCH-2G-5TN you can contact the distributor directly for product support, shipping queries etc.
Is the SMARTTOUCH-2G-5TN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SMARTTOUCH-2G-5TN have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for SMARTTOUCH-2G-5TN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMARTTOUCH-2G-5TN often in real-time on the comparison pages.
What if I can't find stock of SMARTTOUCH-2G-5TN?
You can fill out our help required form which you can use to request a quote for SMARTTOUCH-2G-5TN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.