Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
8,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
12,236
in stock
|
Buy Now | |
element14
from US$0.11
|
12,236
in stock
|
Buy Now | |
Farnell
from US$0.09
|
12,236
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
Compliance with following standards ISO 10605, C = 150pF, R = 330Ω: 30kV (air discharge) 30kV (contact discharge) |
ISO 10605, C = 150pF, R = 330Ω: |
30kV (air discharge) |
30kV (contact discharge) |
ISO 7637-2 Pulse 1: Vs = -100V Pulse 2a: Vs = +50V Pulse 3a: VS= -150V Pulse 3b: VS= +100V |
Pulse 1: Vs = -100V |
Pulse 2a: Vs = +50V |
Pulse 3a: VS= -150V |
Pulse 3b: VS= +100V |
Applications |
---|
ESD protection |
Transient Voltage Protection |
Protect sensitive automotive circuits |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 8.5 V |
Breakdown VoltageVBR Min(V) | 9.44 V |
BreakdownVoltageVBR Max (V) | 10.4 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 10 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 14.4 V |
Status: | Unknown |
---|---|
Series: | SMAJ-Q Series |
RoHS: | Unknown |
Product Range | SMAJ-Q Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 8.5V |
Clamping Voltage Vc Max | 14.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 9.44V |
Breakdown Voltage Max | 10.4V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (15-Jan-2019) |
Tvs Diode, Bidir, 400W, Do214Ac | Newark Electronics |
TVS DIODE, BIDIR, 400W, DO214AC | element14 |
DIO TVS VWM 8.5V 400W BIDIR SMA AECQ | RS |
Diode TVS Single Bi-Dir 8.5V 400W 2-Pin DO-214AC T/R | Avnet America |
A 8.5V, 400W, bi-directional, SMA pkg, AECQ compliant TVS Diode | Bourns SMAJ8.5CA-Q | RS Americas |
400W 8.5VWM 5% BI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMAJ8.5CAQ?
Additional datasheets, footprints and schematics for SMAJ8.5CAQ are listed on our Part Details page. You can also find images and similar parts to SMAJ8.5CAQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ8.5CAQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ8.5CAQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ8.5CAQ fall under?
The SMAJ8.5CAQ is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ8.5CAQ when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ8.5CAQ you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ8.5CAQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ8.5CAQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for SMAJ8.5CAQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ8.5CAQ often in real-time on the comparison pages.
What if I can't find stock of SMAJ8.5CAQ?
You can fill out our help required form which you can use to request a quote for SMAJ8.5CAQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.