Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance with following standards ISO 10605, C = 150pF, R = 330Ω: 30kV (air discharge) 30kV (contact discharge) |
ISO 10605, C = 150pF, R = 330Ω: |
30kV (air discharge) |
30kV (contact discharge) |
ISO 7637-2 Pulse 1: Vs = -100V Pulse 2a: Vs = +50V Pulse 3a: VS= -150V Pulse 3b: VS= +100V |
Pulse 1: Vs = -100V |
Pulse 2a: Vs = +50V |
Pulse 3a: VS= -150V |
Pulse 3b: VS= +100V |
Applications |
---|
ESD protection |
Transient Voltage Protection |
Protect sensitive automotive circuits |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 8.5 V |
Breakdown VoltageVBR Min(V) | 9.44 V |
BreakdownVoltageVBR Max (V) | 10.4 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 10 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 14.4 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode TVS Single Uni-Dir 85V 400W 2-Pin DO-214AC T/R | Avnet America |
Dio Tvs Vwm 8.5V 400W Unidir Sma Aec-Q/Tape & Reel - 7" Reel |Bourns SMAJ8.5A-Q | Newark Electronics |
Where can I find additional details, specifications and documents for a SMAJ8.5AQ?
Additional datasheets, footprints and schematics for SMAJ8.5AQ are listed on our Part Details page. You can also find images and similar parts to SMAJ8.5AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ8.5AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ8.5AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ8.5AQ fall under?
The SMAJ8.5AQ is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ8.5AQ when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ8.5AQ you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ8.5AQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ8.5AQ have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for SMAJ8.5AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ8.5AQ often in real-time on the comparison pages.
What if I can't find stock of SMAJ8.5AQ?
You can fill out our help required form which you can use to request a quote for SMAJ8.5AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.