Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
400W Peak Pulse Power Dissipation |
5V to 200V Standoff Voltages |
Glass Passivated Die Construction |
Unidirectional and Bidirectional Versions Available |
Excellent Clamping Capability |
Lead-Free Finish; RoHS Compliant |
Halogen and Antimony Free. “Green” Device |
The SMAJ5.0(C)AQ – SMAJ200(C)AQ is suitable for automotive applications requiring specific change control; these parts are AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. https://www.diodes.com/quality/product-definitions/ |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 7.5 V |
Breakdown VoltageVBR Min(V) | 8.33 V |
BreakdownVoltageVBR Max (V) | 9.21 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 100 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 12.9 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dio Tvs Vwm 7.5V 400W Unidir Sma Aec-Q/Tape & Reel - 7" Reel |Bourns SMAJ7.5A-Q | Newark Electronics |
Diode TVS Single Uni-Dir 7.5V 400W 2-Pin DO-214AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ7.5AQ?
Additional datasheets, footprints and schematics for SMAJ7.5AQ are listed on our Part Details page. You can also find images and similar parts to SMAJ7.5AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ7.5AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ7.5AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ7.5AQ fall under?
The SMAJ7.5AQ is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ7.5AQ when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ7.5AQ you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ7.5AQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ7.5AQ have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SMAJ7.5AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ7.5AQ often in real-time on the comparison pages.
What if I can't find stock of SMAJ7.5AQ?
You can fill out our help required form which you can use to request a quote for SMAJ7.5AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.