Status: | Unknown |
---|---|
Series: | SMAJ5.0A thru SMAJ188CA |
RoHS: | Unknown |
Prices starting from US$0.10
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMAJ5.0A thru SMAJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Tvs Diode, 400W, 6V, Unidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 6V, UNIDIR, DO-214AC | element14 |
Vishay Diode SMAJ6.0AHE3_A/H | RS |
Diode TVS Single Uni-Dir 6V 400W 2-Pin DO-214AC T/R | Avnet America |
400W 60VWM 5% UNI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMAJ60AHE3_A/H?
Additional datasheets, footprints and schematics for SMAJ60AHE3_A/H are listed on our Part Details page. You can also find images and similar parts to SMAJ60AHE3_A/H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ60AHE3_A/H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ60AHE3_A/H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ60AHE3_A/H fall under?
The SMAJ60AHE3_A/H is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ60AHE3_A/H when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ60AHE3_A/H you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ60AHE3_A/H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ60AHE3_A/H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for SMAJ60AHE3_A/H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ60AHE3_A/H often in real-time on the comparison pages.
What if I can't find stock of SMAJ60AHE3_A/H?
You can fill out our help required form which you can use to request a quote for SMAJ60AHE3_A/H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.