Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0451
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
4,250
in stock
|
Buy Now | |
Future Electronics
from US$0.0451
|
167,501
in stock
|
Buy Now | |
Rutronik
from US$0.0490
|
55,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
29,870
in stock
|
Buy Now | |
element14
from US$0.14
|
29,870
in stock
|
Buy Now | |
Farnell
from US$0.14
|
29,870
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
13,715
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
9,934
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
4,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,179
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 6 V |
Breakdown VoltageVBR Min(V) | 6.67 V |
BreakdownVoltageVBR Max (V) | 7.37 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 800 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 10.3 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | TRANSZORB SMAJ Series |
RoHS: | Unknown |
Product Range | TRANSZORB SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | SMD |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
Breakdown Voltage Max | 7.37V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage | 7.37V |
Diode Type | Bidirectional TVS |
Peak Pulse Current Ippm | 38.8A |
Power Dissipation Pd | 1W |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
Breakdown Voltage Max | 7.37V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
Breakdown Voltage Max | 7.37V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Diode TVS Single Bi-Dir 60V 400W 2-Pin SMA | Avnet America |
Diode TVS Single Bi-Dir 6V 400W 2-Pin SMA | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6V |
Clamping Voltage Vc Max | 10.3V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 6.67V |
RoHS Compliant | Yes |
TVS-DIODE BI 0,4KW 7V SMA | Rutronik |
400W 6.0VWM 5% BI DO214AC | TTI Europe |
Tvs Diode, 400W, 60V, Bidir, Do-214Ac | Newark Electronics |
TVS DIODE, 400W, 60V, BIDIR, DO-214AC | element14 |
400W Surface Mount Transient Voltage Supressors | Littelfuse SMAJ60CA | RS Americas |
Littelfuse TVS Diode, Bi-Directional, 60V, 4.1A, DO-214AC | Distrelec |
TVS Diode SMA Suf MT T/R | RS |
Diode: TVS | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SMAJ6.0CA?
Additional datasheets, footprints and schematics for SMAJ6.0CA are listed on our Part Details page. You can also find images and similar parts to SMAJ6.0CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ6.0CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ6.0CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ6.0CA fall under?
The SMAJ6.0CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ6.0CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ6.0CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ6.0CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ6.0CA have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for SMAJ6.0CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ6.0CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ6.0CA?
You can fill out our help required form which you can use to request a quote for SMAJ6.0CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.