Status: | Unknown |
---|---|
Series: | TRANSZORB SMAJ Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
2,575
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
85,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,000
in stock
|
Buy Now | |
element14
from US$0.10
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
99
in stock
|
Buy Now | |
EBV Elektronik
-
|
40,000
in stock
|
Buy Now | |
Avnet Silica
-
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
Product Range | TRANSZORB SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 91V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 47.8V |
Breakdown Voltage Max | 50.3V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage | 47.8V |
Diode Type | Bidirectional TVS |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Pulse Current Ippm | 25A |
Power Dissipation Pd | 3.3W |
Stand-off Voltage | 43V |
Termination Type | Surface Mount Device |
Time Measured | 50ms |
SMAJ Series 400 W 50.3 V Bi Directional Surface Mount TVS Diode - DO-214AC | Future Electronics |
Transient Voltage Suppressor, Tvs, Transil Smaj Series, Bidirectional, 43 V, Do-214Ac, 2, 47.8 V Rohs Compliant: Yes |Stmicroelectronics SMAJ43CA-TR | Newark Electronics |
TVS DIODE, 3.3W, 43V, BIDIR, DO-241 | element14 |
Diode TVS Single Bi-Dir 43V 400W SMA | RS |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Bi-Dir 43V 400W 2-Pin SMA T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SMAJ43CA-TR?
Additional datasheets, footprints and schematics for SMAJ43CA-TR are listed on our Part Details page. You can also find images and similar parts to SMAJ43CA-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ43CA-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ43CA-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ43CA-TR fall under?
The SMAJ43CA-TR is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ43CA-TR when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ43CA-TR you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ43CA-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ43CA-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SMAJ43CA-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ43CA-TR often in real-time on the comparison pages.
What if I can't find stock of SMAJ43CA-TR?
You can fill out our help required form which you can use to request a quote for SMAJ43CA-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.