Status: | Unknown |
---|---|
Series: | SMAJ5.0A thru SMAJ188CA |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
6,900
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
64,800
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
16,200
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
16,200
in stock
|
Buy Now | |
element14
from US$0.09
|
4,049
in stock
|
Buy Now | |
Farnell
from US$0.09
|
4,049
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
3,514
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
1,795
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Glass passivated chip junction |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, automotive, and telecommunication. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SMAJ5.0A thru SMAJ188CA |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Package Information |
Product Literature |
---|
Selector Guide |
Market Segment Brochure |
Did You Know |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
400W 40VWM 5% UNI DO214AC | TTI Europe |
TVS-DIODE UNI 0,4KW 47V SMA | Rutronik |
500W,22V 5%,bidir,sma Tvs Rohs Compliant: Yes |Vishay SMAJ40A-E3/61 | Newark Electronics |
Diode TVS Single Uni-Dir 40V 400W 2-Pin SMA T/R | Avnet America |
Diode TVS Single Uni-Dir 40V 400W | RS |
DIODE, TVS, 400W, 40V, UNIDIR, DO14AC | element14 |
Uni-Directional TVS Diode 400W 2-Pin DO-214AC | General Semiconductor / Vishay SMAJ40A-E3/61 | RS Americas |
Vishay TVS Diode Uni-Directional 40V 400W DO-214AC SMAJ | Distrelec |
400 W 40 V Uni Directional Surface Mount Transient Voltage Suppressor Diode | Future Electronics |
Where can I find additional details, specifications and documents for a SMAJ40A-E3/61?
Additional datasheets, footprints and schematics for SMAJ40A-E3/61 are listed on our Part Details page. You can also find images and similar parts to SMAJ40A-E3/61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ40A-E3/61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ40A-E3/61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ40A-E3/61 fall under?
The SMAJ40A-E3/61 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMAJ40A-E3/61 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ40A-E3/61 you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ40A-E3/61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMAJ40A-E3/61 have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Avnet America and RS have stock available or on a lead time for SMAJ40A-E3/61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ40A-E3/61 often in real-time on the comparison pages.
What if I can't find stock of SMAJ40A-E3/61?
You can fill out our help required form which you can use to request a quote for SMAJ40A-E3/61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.