Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0472
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
14,615
in stock
|
Buy Now | |
TTI Europe
from US$0.0481
|
410,000
in stock
|
Buy Now | |
Rutronik
from US$0.0472
|
225,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
50,000
in stock
|
Buy Now | |
element14
from US$0.13
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
12,265
in stock
|
Buy Now | |
Schukat Electronic
from US$0.06
|
11,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
9,975
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
757
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
400
in stock
|
Buy Now | |
Avnet America
-
|
15,000
in stock
|
Buy Now | |
Rotima
-
|
10,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AEC Qualified | SMAJ33AQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 33 V |
Breakdown VoltageVBR Min(V) | 36.7 V |
BreakdownVoltageVBR Max (V) | 40.6 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 53.3 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 59V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 44.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
400W 33VWM 5% UNI DO214AC | TTI Europe |
TVS-DIODE UNI 0,4KW 33V SMA | Rutronik |
SMAJ Series 53.3 V 0.4 kW Surface Mount Uni-Directional TVS Diode - DO-214AC | Future Electronics |
TVS DIODE, 400W, 33V, UNIDIR, DO-214AC | element14 |
Diode TVS Uni-Dir 33V 400W DO214AC | RS |
Tvs Diode, 400W, 33V, Unidir, Do-214Ac | Newark Electronics |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Uni-Dir 33V 400W DO214AC | Littelfuse SMAJ33A | RS Americas |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 59V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 44.9V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Unip 400W 33V SMA | Schukat Electronic |
Diode TVS Single Uni-Directional 33V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 59V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Bourns TVS Diode, 33V, 400W, DO-214AC | Distrelec |
Diode TVS Single Uni-Dir 33V 400W 2-Pin SMA | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ33A?
Additional datasheets, footprints and schematics for SMAJ33A are listed on our Part Details page. You can also find images and similar parts to SMAJ33A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ33A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ33A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ33A fall under?
The SMAJ33A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ33A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ33A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ33A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ33A have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, element14 and RS have stock available or on a lead time for SMAJ33A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ33A often in real-time on the comparison pages.
What if I can't find stock of SMAJ33A?
You can fill out our help required form which you can use to request a quote for SMAJ33A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.