Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 160 V |
Breakdown VoltageVBR Min(V) | 178 V |
BreakdownVoltageVBR Max (V) | 197 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 259 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 178V to 197V |
---|---|
Diode Case Style | DO-214AC |
No. of Pins | 2 |
Peak Pulse Current Ippm | 35A |
Power Dissipation Pd | 400W |
Reverse Stand-Off Voltage Vrwm | 160V |
TVS Polarity | Bidirectional |
RoHS Compliant | Yes |
Diode | Newark Electronics |
Diode TVS Single Bi-Dir 160V 400W 2-Pin SMA | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
400W 160VWM 5% BI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMAJ160CA?
Additional datasheets, footprints and schematics for SMAJ160CA are listed on our Part Details page. You can also find images and similar parts to SMAJ160CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ160CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ160CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ160CA fall under?
The SMAJ160CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ160CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ160CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ160CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ160CA have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for SMAJ160CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ160CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ160CA?
You can fill out our help required form which you can use to request a quote for SMAJ160CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.