Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
28,075
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
315,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
120,000
in stock
|
Buy Now | |
Rutronik
from US$0.05
|
40,000
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
9,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
9,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
8,510
in stock
|
Buy Now | |
element14
from US$0.11
|
8,510
in stock
|
Buy Now | |
Farnell
from US$0.11
|
8,510
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
7,300
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,554
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
1,140
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | SMAJ15CAQ |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 15 V |
Breakdown VoltageVBR Min(V) | 16.7 V |
BreakdownVoltageVBR Max (V) | 18.5 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 24.4 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS1251 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
SMAJ Series 3.3 W 18.5 V Bi-Directional Surface Mount TVS Diode - DO-214AC | Future Electronics |
400W 15VWM 5% BI DO214AC | TTI Europe |
TVS-DIODE BI 0,4KW 18V SMA | Rutronik |
Diode TVS Bi-Dir 15V 400W DO214AC | RS |
Diode: TVS | Transfer Multisort Elektronik |
SMAJ15CA, Bi-Directional TVS Diode, 400W, 2-Pin DO-214AC | Littelfuse SMAJ15CA | RS Americas |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
Breakdown Voltage Max | 18.5V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMD TVS Diode Bip 400W 15V SMA | Schukat Electronic |
Diode TVS Single Bi-Directional 15V 400W 2-Pin DO-214AC T/R | EBV Elektronik |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Compliant |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
Breakdown Voltage Min | 16.7V |
MSL | MSL 1 - Unlimited |
RoHS Compliant | Yes |
Bourns TVS Diode, 15V, 400W, DO-214AC | Distrelec |
Transient Voltage Suppressor, Tvs, Smaj Series, Bidirectional, 15 V, Do-214Ac, 2, 16.7 V Rohs Compliant: Yes |Bourns SMAJ15CA | Newark Electronics |
DIODE, TVS, 15V, 400W, BI, 5%, SMA | element14 |
Diode TVS Single Uni-Dir/Bi-Dir 15V 400W 2-Pin SMA Carrier T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | SMAJ Series |
RoHS: | Unknown |
Product Range | SMAJ Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 15V |
Clamping Voltage Vc Max | 24.4V |
Diode Case Style | DO-214AC (SMA) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SMAJ15CA?
Additional datasheets, footprints and schematics for SMAJ15CA are listed on our Part Details page. You can also find images and similar parts to SMAJ15CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ15CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ15CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ15CA fall under?
The SMAJ15CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ15CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ15CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ15CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ15CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, RS and Distrelec have stock available or on a lead time for SMAJ15CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ15CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ15CA?
You can fill out our help required form which you can use to request a quote for SMAJ15CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.