Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance with following standards ISO 10605, C = 150pF, R = 330Ω: 30kV (air discharge) 30kV (contact discharge) |
ISO 10605, C = 150pF, R = 330Ω: |
30kV (air discharge) |
30kV (contact discharge) |
ISO 7637-2 Pulse 1: Vs = -100V Pulse 2a: Vs = +50V Pulse 3a: VS= -150V Pulse 3b: VS= +100V |
Pulse 1: Vs = -100V |
Pulse 2a: Vs = +50V |
Pulse 3a: VS= -150V |
Pulse 3b: VS= +100V |
Applications |
---|
ESD protection |
Transient Voltage Protection |
Protect sensitive automotive circuits |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 13 V |
Breakdown VoltageVBR Min(V) | 14.4 V |
BreakdownVoltageVBR Max (V) | 15.9 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 21.5 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dio Tvs Vwm 13V 400W Unidir Sma Aec-Q/Tape & Reel - 7" Reel |Bourns SMAJ13A-Q | Newark Electronics |
SMAJ-Q Transient Voltage Suppressor Diode Single Uni-Directional 13V 40A 400W 2-Pin DO-214AC T/R | Avnet America |
400W 13VWM 5% UNI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMAJ13AQ?
Additional datasheets, footprints and schematics for SMAJ13AQ are listed on our Part Details page. You can also find images and similar parts to SMAJ13AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ13AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ13AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ13AQ fall under?
The SMAJ13AQ is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ13AQ when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ13AQ you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ13AQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ13AQ have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMAJ13AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ13AQ often in real-time on the comparison pages.
What if I can't find stock of SMAJ13AQ?
You can fill out our help required form which you can use to request a quote for SMAJ13AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.