Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 130 V |
Breakdown VoltageVBR Min(V) | 144 V |
BreakdownVoltageVBR Max (V) | 159 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 209 V |
Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 400 W (10/1000 μs) 2.3 kW (8/20 μs) |
400 W (10/1000 μs) |
2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
SPICE models |
---|
smaj-series PSpice model (.lib) and symbols (.olb) |
CAD Symbol & Footprint models |
---|
smajxxa Orcad Symbol and Footprint files |
smajxxca Orcad Symbol and Footprint files |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS DIODE 130V 209V DO214AC | Future Electronics |
400W 130VWM 5% BI DO214AC | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Trans Voltage Suppressor Diode, 400W, 130V V(Rwm), Bidirectional, 1 Element, Silicon, Do-214Ac |Bourns SMAJ130CA | Newark Electronics |
Diode TVS Single Bi-Dir 130V 400W 2-Pin SMA | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ130CA?
Additional datasheets, footprints and schematics for SMAJ130CA are listed on our Part Details page. You can also find images and similar parts to SMAJ130CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ130CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ130CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ130CA fall under?
The SMAJ130CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ130CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ130CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ130CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ130CA have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMAJ130CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ130CA often in real-time on the comparison pages.
What if I can't find stock of SMAJ130CA?
You can fill out our help required form which you can use to request a quote for SMAJ130CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.