Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Compliance with following standards ISO 10605, C = 150pF, R = 330Ω: 30kV (air discharge) 30kV (contact discharge) |
ISO 10605, C = 150pF, R = 330Ω: |
30kV (air discharge) |
30kV (contact discharge) |
ISO 7637-2 Pulse 1: Vs = -100V Pulse 2a: Vs = +50V Pulse 3a: VS= -150V Pulse 3b: VS= +100V |
Pulse 1: Vs = -100V |
Pulse 2a: Vs = +50V |
Pulse 3a: VS= -150V |
Pulse 3b: VS= +100V |
Applications |
---|
ESD protection |
Transient Voltage Protection |
Protect sensitive automotive circuits |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 12 V |
Breakdown VoltageVBR Min(V) | 13.3 V |
BreakdownVoltageVBR Max (V) | 14.7 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 19.9 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dio Tvs Vwm 12V 400W Bidir Sma Aec-Q/Tape & Reel - 7" Reel |Bourns SMAJ12CA-Q | Newark Electronics |
SMAJ-Q Transient Voltage Suppressor Diode Single Bi-Directional 12V 40A 400W 2-Pin DO-214AC T/R | Avnet America |
400W 12VWM 5% BI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMAJ12CAQ?
Additional datasheets, footprints and schematics for SMAJ12CAQ are listed on our Part Details page. You can also find images and similar parts to SMAJ12CAQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ12CAQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ12CAQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ12CAQ fall under?
The SMAJ12CAQ is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ12CAQ when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ12CAQ you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ12CAQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ12CAQ have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMAJ12CAQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ12CAQ often in real-time on the comparison pages.
What if I can't find stock of SMAJ12CAQ?
You can fill out our help required form which you can use to request a quote for SMAJ12CAQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.