Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
2,430
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,600
in stock
|
Buy Now | |
element14
from US$0.13
|
2,430
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 110 V |
Breakdown VoltageVBR Min(V) | 122 V |
BreakdownVoltageVBR Max (V) | 135 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 177 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakdown Voltage Range | 122V to 135V |
---|---|
Diode Case Style | DO-214AC |
No. of Pins | 2 |
Peak Pulse Current Ippm | 35A |
Power Dissipation Pd | 400W |
Reverse Stand-Off Voltage Vrwm | 110V |
TVS Polarity | Unidirectional |
RoHS Compliant | Yes |
TVS UNIDIRECT DIODE | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Littelfuse TVS Diode, Uni-Directional, 110V, 2.3A, DO-214AC | Distrelec |
Tvs Diode, 600W, 110V, Unidir, Sma | Newark Electronics |
TVS DIODE, UNIDIR, 110V, DO-214AC | element14 |
SMAJ Series 400 W 110 V Uni-Directional SMT TVS Diode - DO-214AC | Future Electronics |
400W 110VWM 5% UNI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMAJ110A?
Additional datasheets, footprints and schematics for SMAJ110A are listed on our Part Details page. You can also find images and similar parts to SMAJ110A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ110A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ110A fall under?
The SMAJ110A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ110A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ110A you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ110A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ110A have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SMAJ110A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ110A often in real-time on the comparison pages.
What if I can't find stock of SMAJ110A?
You can fill out our help required form which you can use to request a quote for SMAJ110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.