Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
400W Peak Pulse Power Dissipation |
5V to 200V Standoff Voltages |
Glass Passivated Die Construction |
Unidirectional and Bidirectional Versions Available |
Excellent Clamping Capability |
Lead-Free Finish; RoHS Compliant |
Halogen and Antimony Free. “Green” Device |
The SMAJ5.0(C)AQ – SMAJ200(C)AQ is suitable for automotive applications requiring specific change control; these parts are AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. https://www.diodes.com/quality/product-definitions/ |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Automotive |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 400 W |
Reverse Standoff Voltage VRWM(V) | 100 V |
Breakdown VoltageVBR Min(V) | 111 V |
BreakdownVoltageVBR Max (V) | 123 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 162 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dio Tvs Vwm 100V 400W Bidir Sma Aec-Q/Tape & Reel - 13" Reel |Bourns SMAJ100CA-Q | Newark Electronics |
Diode TVS Single Bi-Dir 100V 400W 2-Pin DO-214AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMAJ100CAQ?
Additional datasheets, footprints and schematics for SMAJ100CAQ are listed on our Part Details page. You can also find images and similar parts to SMAJ100CAQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMAJ100CAQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMAJ100CAQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMAJ100CAQ fall under?
The SMAJ100CAQ is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to SMAJ100CAQ when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMAJ100CAQ you can contact the distributor directly for product support, shipping queries etc.
Is the SMAJ100CAQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for SMAJ100CAQ have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SMAJ100CAQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMAJ100CAQ often in real-time on the comparison pages.
What if I can't find stock of SMAJ100CAQ?
You can fill out our help required form which you can use to request a quote for SMAJ100CAQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.