Status: | Active |
---|---|
Series: | SMA6T28CAY |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
8,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
8,200
in stock
|
Buy Now | |
element14
from US$0.46
|
8,200
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
265,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now |
AEC-Q101 qualified |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range: from 5 V to 70 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS6931 Automotive 600 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Tvs Diode, Bidir, Aec-Q101, 24V/Do-214Aa Rohs Compliant: Yes |Stmicroelectronics SMA6T28CAY | Newark Electronics |
TVS DIODE, BIDIR, AEC-Q101, 24V/DO-214AA | element14 |
Diode TVS Single Bi-Dir 24V 600W 2-Pin SMA T/R | Avnet America |
SMA6T Series 26.7 V 80 A 600 W SMT Automotive TVS - SMA (DO-214AC) | Future Electronics |
Where can I find additional details, specifications and documents for a SMA6T28CAY?
Additional datasheets, footprints and schematics for SMA6T28CAY are listed on our Part Details page. You can also find images and similar parts to SMA6T28CAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6T28CAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6T28CAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6T28CAY fall under?
The SMA6T28CAY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to SMA6T28CAY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6T28CAY you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6T28CAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SMA6T28CAY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for SMA6T28CAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6T28CAY often in real-time on the comparison pages.
What if I can't find stock of SMA6T28CAY?
You can fill out our help required form which you can use to request a quote for SMA6T28CAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.