Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) 4 kW (8/20 μs) |
600 W (10/1000 μs) |
4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 85 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 175 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS5142 600 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dio Tvs Vwm 6.5V 600W Bidir Sma /Tape & Reel - 13" Reel |Bourns SMA6J6.5CA | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
600W 6.5VWM 5% BI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMA6J6.5CA?
Additional datasheets, footprints and schematics for SMA6J6.5CA are listed on our Part Details page. You can also find images and similar parts to SMA6J6.5CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6J6.5CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6J6.5CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6J6.5CA fall under?
The SMA6J6.5CA is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMA6J6.5CA when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6J6.5CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6J6.5CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA6J6.5CA have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMA6J6.5CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6J6.5CA often in real-time on the comparison pages.
What if I can't find stock of SMA6J6.5CA?
You can fill out our help required form which you can use to request a quote for SMA6J6.5CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.