SMA6J36CA-Q Passive Components by Bourns Electronics

DIO TVS VWM 36V 600W BIDIR SMA AEC-Q

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Dio Tvs Vwm 36V 600W Bidir Sma Aec-Q |Bourns SMA6J36CA-Q | Newark Electronics
DIO TVS VWM 36V 600W BIDIR SMA AECQ | Avnet America
Bourns Bi-Directional AEC-Q101 TVS Diode 36V 600W DO-214AC | Distrelec
600W 36VWM 5% BI DO214AC | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA6J36CA-Q?

Additional datasheets, footprints and schematics for SMA6J36CA-Q are listed on our Part Details page. You can also find images and similar parts to SMA6J36CA-Q on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA6J36CA-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6J36CA-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA6J36CA-Q fall under?

The SMA6J36CA-Q is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SMA6J36CA-Q when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6J36CA-Q you can contact the distributor directly for product support, shipping queries etc.

Is the SMA6J36CA-Q RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMA6J36CA-Q have stock available?

Authorised distributors including Newark Electronics, Avnet America, Distrelec, TTI Europe and Avnet Abacus have stock available or on a lead time for SMA6J36CA-Q.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA6J36CA-Q often in real-time on the comparison pages.

What if I can't find stock of SMA6J36CA-Q?

You can fill out our help required form which you can use to request a quote for SMA6J36CA-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay