SMA6J30A Passive Components by Bourns Electronics

DIO TVS VWM 30V 600W UNIDIR SMA / Tape & Reel - 13" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.14
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.10
7,700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.12
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Alternative Descriptions

Dio Tvs Vwm 30V 600W Unidir Sma /Tape & Reel - 13" Reel |Bourns SMA6J30A | Newark Electronics
Bourns Uni-Directional TVS Diode 30V 600W DO-214AC | Distrelec


SMA6J30A Circuit Protection by Littelfuse

TVS diodes SMA 600W TR / TR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

TVS Diode Single Uni-Dir 30V 600W 2-Pin SMA T/R | Future Electronics
600W 30VWM 5% UNI DO214AC | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA6J30A?

Additional datasheets, footprints and schematics for SMA6J30A are listed on our Part Details page. You can also find images and similar parts to SMA6J30A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA6J30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6J30A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA6J30A fall under?

The SMA6J30A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SMA6J30A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6J30A you can contact the distributor directly for product support, shipping queries etc.

Is the SMA6J30A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMA6J30A have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, Future Electronics, Avnet America and Distrelec have stock available or on a lead time for SMA6J30A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA6J30A often in real-time on the comparison pages.

What if I can't find stock of SMA6J30A?

You can fill out our help required form which you can use to request a quote for SMA6J30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay