Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Peak pulse power: 600 W (10/1000 μs) 4 kW (8/20 μs) |
600 W (10/1000 μs) |
4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 85 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 175 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS5142 600 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dio Tvs Vwm 20V 600W Bidir Sma /Tape & Reel - 13" Reel |Bourns SMA6J20CA | Newark Electronics |
Bourns Bi-Directional TVS Diode 20V 600W DO-214AC | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
600W 20VWM 5% BI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMA6J20CA?
Additional datasheets, footprints and schematics for SMA6J20CA are listed on our Part Details page. You can also find images and similar parts to SMA6J20CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6J20CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6J20CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6J20CA fall under?
The SMA6J20CA is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMA6J20CA when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6J20CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6J20CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA6J20CA have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and TTI Europe have stock available or on a lead time for SMA6J20CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6J20CA often in real-time on the comparison pages.
What if I can't find stock of SMA6J20CA?
You can fill out our help required form which you can use to request a quote for SMA6J20CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.