Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
2,956
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
6,900
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,956
in stock
|
Buy Now | |
element14
from US$0.13
|
2,956
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
Peak pulse power: 600 W (10/1000 μs) 4 kW (8/20 μs) |
600 W (10/1000 μs) |
4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 85 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C 1 μA at 85 °C |
0.2 µA at 25 °C |
1 μA at 85 °C |
Operating Tj max: 175 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS5142 600 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bourns Bi-Directional TVS Diode 15V 600W DO-214AC | Distrelec |
TVS Diode, SMA6J Series, Bidirectional, 15 V, 24.4 V, DO-214AC (SMA), 2 Pins | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ESD Suppressors / TVS Diodes 600W 15V 5% Bi-Directional | Future Electronics |
Tvs Diode, Bidir, 15V, Do-214Ac Rohs Compliant: Yes |Littelfuse SMA6J15CA | Newark Electronics |
TVS DIODE, BIDIR, 15V, DO-214AC | element14 |
600W 15VWM 5% BI DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMA6J15CA?
Additional datasheets, footprints and schematics for SMA6J15CA are listed on our Part Details page. You can also find images and similar parts to SMA6J15CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6J15CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6J15CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6J15CA fall under?
The SMA6J15CA is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SMA6J15CA when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6J15CA you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6J15CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA6J15CA have stock available?
Authorised distributors including Distrelec, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SMA6J15CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6J15CA often in real-time on the comparison pages.
What if I can't find stock of SMA6J15CA?
You can fill out our help required form which you can use to request a quote for SMA6J15CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.