Status: | Unknown |
---|---|
Series: | SMA6F5.0A thru SMA6F130A |
RoHS: | Unknown |
Very low profile - typical height of 0.95 mm |
Ideal for automated placement |
Unidirectional only |
Applications |
---|
Use in sensitive electronics protection against voltage transients induced by inductive load switching and lighting on ICs, MOSFET, signal lines of sensor units for consumer, computer, industrial, and telecommunication. |
Datasheet |
---|
SMA6F5.0A thru SMA6F130A |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Did You Know |
Infograph |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Diode, Tvs, 4Kw, 6.5V, Unidir, Do-221Ac | Newark Electronics |
Diode TVS Single Uni-Dir 6.5V 4KW 2-Pin SlimSMA T/R | Avnet America |
600W 6.5VWM 5% UNI DO221AC | TTI Europe |
Where can I find additional details, specifications and documents for a SMA6F6.5A-M3/6A?
Additional datasheets, footprints and schematics for SMA6F6.5A-M3/6A are listed on our Part Details page. You can also find images and similar parts to SMA6F6.5A-M3/6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA6F6.5A-M3/6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA6F6.5A-M3/6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA6F6.5A-M3/6A fall under?
The SMA6F6.5A-M3/6A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SMA6F6.5A-M3/6A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA6F6.5A-M3/6A you can contact the distributor directly for product support, shipping queries etc.
Is the SMA6F6.5A-M3/6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA6F6.5A-M3/6A have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SMA6F6.5A-M3/6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA6F6.5A-M3/6A often in real-time on the comparison pages.
What if I can't find stock of SMA6F6.5A-M3/6A?
You can fill out our help required form which you can use to request a quote for SMA6F6.5A-M3/6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.