SMA4F24A STMicroelectronics Parts by STMicroelectronics

TVS DIODE 400W 24V UNIDIR DO-221AC

Status: Unknown
Series: SMA4F Transil Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for RS
RS
from US$0.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
6,221
in stock
Buy Now
Logo for element14
element14
from US$0.13
6,221
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.09
6,221
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
10,000
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Product Range SMA4F Transil Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 24V
Clamping Voltage Vc Max 38.9V
Diode Case Style DO-221AC
No. of Pins 2Pins
Breakdown Voltage Min 26.7V
Breakdown Voltage Max 29.5V
Peak Pulse Power Dissipation 400W
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tvs Diode, 400W, 24V, Unidir, Do-221Ac | Newark Electronics
TVS DIODE, 400W, 24V, UNIDIR, DO-221AC | element14
Diode TVS Single Uni-Dir 24V 400W 2-Pin DO-221AC T/R | Avnet Silica
SMA4F24A, TVS Diodes | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA4F24A?

Additional datasheets, footprints and schematics for SMA4F24A are listed on our Part Details page. You can also find images and similar parts to SMA4F24A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA4F24A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA4F24A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA4F24A fall under?

The SMA4F24A is listed under STMicroelectronics Parts.

Can I view similar or alternative parts?

You can view similar parts to SMA4F24A when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA4F24A you can contact the distributor directly for product support, shipping queries etc.

Is the SMA4F24A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SMA4F24A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for SMA4F24A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA4F24A often in real-time on the comparison pages.

What if I can't find stock of SMA4F24A?

You can fill out our help required form which you can use to request a quote for SMA4F24A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay