Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.09
|
319
in stock
|
Buy Now | |
TTI Europe
from US$2.51
|
2,000
in stock
|
Buy Now | |
element14
from US$2.71
|
319
in stock
|
Buy Now | |
Chip One Stop
from US$3.07
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$3.66
|
-
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 450µH |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TRANSFORMER AEC-Q200 | TTI Europe |
TRANSFORMER, AEC-Q200, 1:1, 450UH | element14 |
TRANSFORMER, AEC-Q200, 1: 1, 450UH | Farnell |
Xfmr, 4.3Kv, Bms, Surface Mount Rohs Compliant: Yes |Bourns SM91501AL-E | Newark Electronics |
BMS Transformer 1CT:1CT/1CT:1CT 1600Vdc 0.45Ohm Prim. 0.85Ohm Sec. SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a SM91501ALE?
Additional datasheets, footprints and schematics for SM91501ALE are listed on our Part Details page. You can also find images and similar parts to SM91501ALE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM91501ALE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM91501ALE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM91501ALE fall under?
The SM91501ALE is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SM91501ALE when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM91501ALE you can contact the distributor directly for product support, shipping queries etc.
Is the SM91501ALE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM91501ALE have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for SM91501ALE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM91501ALE often in real-time on the comparison pages.
What if I can't find stock of SM91501ALE?
You can fill out our help required form which you can use to request a quote for SM91501ALE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.