Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | 11.875 |
---|---|
Isolation Voltage | 1.5kV |
Product Range | - |
Inductance | 5mH |
DC Resistance | 8ohm |
ET Constant | - |
SVHC | No SVHC (15-Jan-2018) |
Xfrm17.8X13.5X12.7Mm, Ac-Dc,5V/0.4A,smd /Tape & Reel - 13" Reel Rohs Compliant: Yes |Bourns SM91047EL | Newark Electronics |
Audio Transformer 1:1 1500Vrms 8Ohm Prim. DCR 0.104Ohm Sec. DCR SMD | Avnet America |
FLYBACK TRANSFORMER, 17.8x13.5x12.7mm, AC-DC, 5V/0.4A, SMD | Bourns SM91047EL | RS Americas |
PULSE TRANSFORMER, 11.875: 1, 5MH, SMD | Farnell |
Where can I find additional details, specifications and documents for a SM91047EL?
Additional datasheets, footprints and schematics for SM91047EL are listed on our Part Details page. You can also find images and similar parts to SM91047EL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM91047EL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM91047EL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM91047EL fall under?
The SM91047EL is listed under Electronic & Electrical Components > Transformers > Pulse Transformers.
Can I view similar or alternative parts?
You can view similar parts to SM91047EL when available in the Pulse Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM91047EL you can contact the distributor directly for product support, shipping queries etc.
Is the SM91047EL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM91047EL have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for SM91047EL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM91047EL often in real-time on the comparison pages.
What if I can't find stock of SM91047EL?
You can fill out our help required form which you can use to request a quote for SM91047EL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.