SM8SF36A-Q Passive Components by Bourns Electronics

DIO TVS VWM 36V 7KW UNIDIR SM8SF AEC-Q

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.19

Distributor Stock
Logo for Newark
Newark
from US$1.31
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.65
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.22
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Dio Tvs Vwm 36V 7Kw Unidir Sm8Sf Aec-Q |Bourns Jw Miller SM8SF36A-Q | Newark Electronics
Diode TVS Single Uni-Dir 36V 7000W 2-Pin DFN T/R | Avnet America
A 36V, 7kW, uni-directional, AECQ compliant, DFN pkg TVS Diode | Bourns SM8SF36A-Q | RS Americas
5W LOAD DUMP TVS 36V UNI 5% | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SM8SF36A-Q?

Additional datasheets, footprints and schematics for SM8SF36A-Q are listed on our Part Details page. You can also find images and similar parts to SM8SF36A-Q on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SM8SF36A-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM8SF36A-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SM8SF36A-Q fall under?

The SM8SF36A-Q is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SM8SF36A-Q when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SM8SF36A-Q you can contact the distributor directly for product support, shipping queries etc.

Is the SM8SF36A-Q RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SM8SF36A-Q have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for SM8SF36A-Q.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SM8SF36A-Q often in real-time on the comparison pages.

What if I can't find stock of SM8SF36A-Q?

You can fill out our help required form which you can use to request a quote for SM8SF36A-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay