Status: | Unknown |
---|---|
Series: | SM8SF-Q Series |
RoHS: | Unknown |
Prices starting from US$1.18
Product Range | SM8SF-Q Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | - |
Diode Case Style | DFN |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 7kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Dio Tvs Vwm 33V 7Kw Bidir Sm8Sf Aec-Q |Bourns Jw Miller SM8SF33CA-Q | Newark Electronics |
Diode TVS Single Bi-Dir 33V 7000W 2-Pin DFN T/R | Avnet America |
A 33V, 7kW, bi-directional, AECQ compliant, DFN pkg TVS Diode | Bourns SM8SF33CA-Q | RS Americas |
TVS DIODE, 7KW, 33V, BI-DIR, DFN | element14 |
5W LOAD DUMP TVS 33V BI 5% | TTI Europe |
Where can I find additional details, specifications and documents for a SM8SF33CA-Q?
Additional datasheets, footprints and schematics for SM8SF33CA-Q are listed on our Part Details page. You can also find images and similar parts to SM8SF33CA-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM8SF33CA-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM8SF33CA-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM8SF33CA-Q fall under?
The SM8SF33CA-Q is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SM8SF33CA-Q when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM8SF33CA-Q you can contact the distributor directly for product support, shipping queries etc.
Is the SM8SF33CA-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM8SF33CA-Q have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for SM8SF33CA-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM8SF33CA-Q often in real-time on the comparison pages.
What if I can't find stock of SM8SF33CA-Q?
You can fill out our help required form which you can use to request a quote for SM8SF33CA-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.