SM8SF30CA-Q Passive Components by Bourns Electronics

DIO TVS VWM 30V 7KW BIDIR SM8SF AEC-Q

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.19

Distributor Stock
Logo for Newark
Newark
from US$1.31
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.65
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Dio Tvs Vwm 30V 7Kw Bidir Sm8Sf Aec-Q |Bourns Jw Miller SM8SF30CA-Q | Newark Electronics
Diode TVS Single Bi-Dir 30V 7000W 2-Pin DFN T/R | Avnet America
A 30V, 7kW, bi-directional, AECQ compliant, DFN pkg TVS Diode | Bourns SM8SF30CA-Q | RS Americas
5W LOAD DUMP TVS 30V BI 5% | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SM8SF30CA-Q?

Additional datasheets, footprints and schematics for SM8SF30CA-Q are listed on our Part Details page. You can also find images and similar parts to SM8SF30CA-Q on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SM8SF30CA-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM8SF30CA-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SM8SF30CA-Q fall under?

The SM8SF30CA-Q is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to SM8SF30CA-Q when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SM8SF30CA-Q you can contact the distributor directly for product support, shipping queries etc.

Is the SM8SF30CA-Q RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SM8SF30CA-Q have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for SM8SF30CA-Q.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SM8SF30CA-Q often in real-time on the comparison pages.

What if I can't find stock of SM8SF30CA-Q?

You can fill out our help required form which you can use to request a quote for SM8SF30CA-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay