Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | DO-218AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
RoHS Compliant | Yes |
Tvs Diode, 6600W, 33V, Do-218Ab, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SM8S33A-E3/2D?
Additional datasheets, footprints and schematics for SM8S33A-E3/2D are listed on our Part Details page. You can also find images and similar parts to SM8S33A-E3/2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM8S33A-E3/2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM8S33A-E3/2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM8S33A-E3/2D fall under?
The SM8S33A-E3/2D is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SM8S33A-E3/2D when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM8S33A-E3/2D you can contact the distributor directly for product support, shipping queries etc.
Is the SM8S33A-E3/2D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SM8S33A-E3/2D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SM8S33A-E3/2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM8S33A-E3/2D often in real-time on the comparison pages.
What if I can't find stock of SM8S33A-E3/2D?
You can fill out our help required form which you can use to request a quote for SM8S33A-E3/2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.