Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.68
|
2,907,000
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
417,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
198,000
in stock
|
Buy Now | |
element14
from US$0.86
|
198,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
100,367
in stock
|
Buy Now | |
Micros
from US$0.33
|
83,328
in stock
|
Buy Now | |
Farnell
from US$0.73
|
51,696
in stock
|
Buy Now | |
RS
from US$0.69
|
1,275
in stock
|
Buy Now | |
Avnet Silica
-
|
291,000
in stock
|
Buy Now | |
Richardson RFPD
-
|
18,000
in stock
|
Buy Now | |
Kruse
-
|
9,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | SM Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 12V |
Clamping Voltage Vc Max | 26V |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Breakdown Voltage Min | - |
Breakdown Voltage Max | 13.3V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage | 13.3V |
Breakover Voltage Min | 13.3V |
Capacitance Cd @ Vr Typ | 45pF |
Clamping Voltage @ 8/20µs Max | 26V |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current Ippm | 17A |
Power Dissipation Pd | 400W |
Stand-off Voltage | 12V |
Termination Type | Surface Mount Device |
SM Series 12 V 400 W Asymmetrical TVS Diode for Extended Common-Mode - SOT-23 | Future Electronics |
ESD Suppressor TVS ±15KV 3-Pin SOT-23 T/R | Avnet America |
Tvs Diode Array, 400W, 12V, Sot-23, Full Reel | Newark Electronics |
TVS DIODE ARRAY, 400W, 12V, SOT-23, FULL REEL | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
DIODE, TVS, 400W, 12V, SOT-23 | Farnell |
12V TVS Diode Array, Asymmetrical RS-485 | RS |
ESD Suppressor TVS �15KV 3-Pin SOT-23 T/R | Avnet Silica |
TVS | Richardson RFPD |
DIO Z ASYM. X EXT.COM.MODE RS485 400W | Kruse |
300W ASYMMETRICAL 2-Line 7V/12V SOT23-3 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SM712.TCT?
Additional datasheets, footprints and schematics for SM712.TCT are listed on our Part Details page. You can also find images and similar parts to SM712.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM712.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM712.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM712.TCT fall under?
The SM712.TCT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SM712.TCT when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM712.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the SM712.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM712.TCT have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for SM712.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM712.TCT often in real-time on the comparison pages.
What if I can't find stock of SM712.TCT?
You can fill out our help required form which you can use to request a quote for SM712.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.