Status: | Active |
---|---|
Series: | SM6T30AY |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
9,900
in stock
|
Buy Now | |
element14
from US$0.38
|
2,350
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,350
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
249
in stock
|
Buy Now | |
EBV Elektronik
-
|
95,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now |
AEC-Q101 qualified |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS6905 Automotive 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SM6T30AY,TVS Transil Auto 600W 30V,Uni | RS |
DIODE, TVS, 600W, 28.5V, SMB | element14 |
DIODE, TVS, 600W, 28.5V, SMB | Farnell |
Diode: TVS | Transfer Multisort Elektronik |
Tvs Diode, 600W, 25.6V, Unidir, Do-214Aa | Newark Electronics |
Diode TVS Single Uni-Dir 25.6V 600W 2-Pin SMB T/R | EBV Elektronik |
SM6TY Series 600 W 30 V Uni-Directional SMT Automotive Transil Diode - DO-214AA | Future Electronics |
Where can I find additional details, specifications and documents for a SM6T30AY?
Additional datasheets, footprints and schematics for SM6T30AY are listed on our Part Details page. You can also find images and similar parts to SM6T30AY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM6T30AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM6T30AY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM6T30AY fall under?
The SM6T30AY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to SM6T30AY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM6T30AY you can contact the distributor directly for product support, shipping queries etc.
Is the SM6T30AY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM6T30AY have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SM6T30AY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM6T30AY often in real-time on the comparison pages.
What if I can't find stock of SM6T30AY?
You can fill out our help required form which you can use to request a quote for SM6T30AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.