Status: | Unknown |
---|---|
Series: | SM6A27 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | SM6A27 Series |
---|---|
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 40V |
Diode Case Style | DO-218AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24V |
RoHS Compliant | Yes |
Tvs Diode, 4.6Kw, 27V, Do-218Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a SM6A27-E3/2D?
Additional datasheets, footprints and schematics for SM6A27-E3/2D are listed on our Part Details page. You can also find images and similar parts to SM6A27-E3/2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM6A27-E3/2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM6A27-E3/2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM6A27-E3/2D fall under?
The SM6A27-E3/2D is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to SM6A27-E3/2D when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM6A27-E3/2D you can contact the distributor directly for product support, shipping queries etc.
Is the SM6A27-E3/2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM6A27-E3/2D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SM6A27-E3/2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM6A27-E3/2D often in real-time on the comparison pages.
What if I can't find stock of SM6A27-E3/2D?
You can fill out our help required form which you can use to request a quote for SM6A27-E3/2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.