Status: | Active |
---|---|
Series: | SM2T |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
11,860
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
216,000
in stock
|
Buy Now | |
element14
from US$0.32
|
24,382
in stock
|
Buy Now | |
Farnell
from US$0.27
|
24,382
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
6,226
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1.0mm overall component height |
High Peak pulse power:200 W (10/1000μs )1000 W ( 8/20μs) |
Unidirectional types |
Stand-off voltage range 5 to 24V |
Fast response time |
Low clamping factor VCL/VBR |
Product Specifications |
---|
DS2727 Transilâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SM2T Series 200 W 6.8 V Uni Directional Transient Voltage Suppressor - DO-216AA | Future Electronics |
TRANSIL 200W UNIDIRECT DO-216AA | element14 |
SM2T6V8A,TVS Diode,Transil 200W 6.8V | RS |
Diode: TVS | Transfer Multisort Elektronik |
Transil 200W Unidirectional Do-216Aa | Newark Electronics |
ESD Suppressor TVS 2-Pin ST Mite T/R | Avnet America |
Where can I find additional details, specifications and documents for a SM2T6V8A?
Additional datasheets, footprints and schematics for SM2T6V8A are listed on our Part Details page. You can also find images and similar parts to SM2T6V8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM2T6V8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM2T6V8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM2T6V8A fall under?
The SM2T6V8A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SM2T6V8A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM2T6V8A you can contact the distributor directly for product support, shipping queries etc.
Is the SM2T6V8A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM2T6V8A have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for SM2T6V8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM2T6V8A often in real-time on the comparison pages.
What if I can't find stock of SM2T6V8A?
You can fill out our help required form which you can use to request a quote for SM2T6V8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.