Status: | Unknown |
---|---|
Series: | Componex Vu Mini-Meters |
RoHS: | Unknown |
Meter Function | VU |
---|---|
Meter Range | - |
Panel Cutout Height | - |
Panel Cutout Width | - |
Product Range | Componex Vu Mini-Meters |
SVHC | No SVHC (15-Jun-2015) |
External Depth | 25mm |
External Length / Height | 63mm |
External Width | 79.2mm |
Meter Size/Dimensions | 63mm x 79.2mm x 25mm |
Panel Cutout Depth | 13mm |
VU METER, RECT, 0-500UA | Farnell |
Where can I find additional details, specifications and documents for a SM14?
Additional datasheets, footprints and schematics for SM14 are listed on our Part Details page. You can also find images and similar parts to SM14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM14 fall under?
The SM14 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to SM14 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM14 you can contact the distributor directly for product support, shipping queries etc.
Is the SM14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM14 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Sager and Farnell have stock available or on a lead time for SM14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM14 often in real-time on the comparison pages.
What if I can't find stock of SM14?
You can fill out our help required form which you can use to request a quote for SM14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.