SM13100EL Bourns Electronics Parts by Bourns Electronics

TRANSFORMER 1:1 SMT 350UH

Status: Unknown
Series: SM131 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.65

Distributor Stock
Logo for RS
RS
from US$2.64
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.68
-
Buy Now
Logo for element14
element14
from US$2.53
-
Buy Now
Logo for Farnell
Farnell
from US$1.65
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 350µH
Product Range SM131 Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

LAN 10/100 BASE T xformer 250Vrms | RS
Audio Transformers / Signal Transformers 100kHz 0.1V 10/100 Base-T Transformer | Bourns SM13100EL | RS Americas
TRANSFORMER, 1: 1, SMT, 350UH | Farnell
Xfmr, 10/100 Base-T, 1Port/Smd | Newark Electronics
10/100 Base-T Transformer 1CT:1CT 4800VAC 1200mOhm SMD T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SM13100EL?

Additional datasheets, footprints and schematics for SM13100EL are listed on our Part Details page. You can also find images and similar parts to SM13100EL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SM13100EL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM13100EL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SM13100EL fall under?

The SM13100EL is listed under Bourns Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to SM13100EL when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SM13100EL you can contact the distributor directly for product support, shipping queries etc.

Is the SM13100EL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SM13100EL have stock available?

Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for SM13100EL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SM13100EL often in real-time on the comparison pages.

What if I can't find stock of SM13100EL?

You can fill out our help required form which you can use to request a quote for SM13100EL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay