Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flow Rate Min | - |
---|---|
Flow Rate Max | 0.12l/min |
Pressure Max | 175psi |
Supply Voltage DC Min | 3.3V |
Supply Voltage DC Max | 3.7V |
Accuracy % | 5% |
Port Size | - |
Product Range | - |
Flow Meter Kit, 0.12L/Min, 175Psi | Newark Electronics |
SLQ-QT500 Series 3.7 V High Purity Flow Meter for High Viscosity Application | Future Electronics |
FLOW METER KIT, 0.12L/MIN, 175PSI | element14 |
Where can I find additional details, specifications and documents for a SLQ-QT500?
Additional datasheets, footprints and schematics for SLQ-QT500 are listed on our Part Details page. You can also find images and similar parts to SLQ-QT500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLQ-QT500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLQ-QT500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLQ-QT500 fall under?
The SLQ-QT500 is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SLQ-QT500 when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLQ-QT500 you can contact the distributor directly for product support, shipping queries etc.
Is the SLQ-QT500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLQ-QT500 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SLQ-QT500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLQ-QT500 often in real-time on the comparison pages.
What if I can't find stock of SLQ-QT500?
You can fill out our help required form which you can use to request a quote for SLQ-QT500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.