Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Switch Operation | - |
Switch Mounting | Panel |
Product Range | - |
Contact Current Max | 500mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 50V |
Orientation | Vertical |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance | 30mohm |
Insulation Resistance | 500Mohm |
No. of Mechanical Operations | 10000 |
Slide Switch, Dpdt, Vertical, Panel, 500 Ma Rohs Compliant: Yes |Multicomp SLIDE SWITCH MINIATURE DPCO | Newark Electronics |
Where can I find additional details, specifications and documents for a SLIDE SWITCH MINIATURE DPCO?
Additional datasheets, footprints and schematics for SLIDE SWITCH MINIATURE DPCO are listed on our Part Details page. You can also find images and similar parts to SLIDE SWITCH MINIATURE DPCO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLIDE SWITCH MINIATURE DPCO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLIDE SWITCH MINIATURE DPCO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLIDE SWITCH MINIATURE DPCO fall under?
The SLIDE SWITCH MINIATURE DPCO is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SLIDE SWITCH MINIATURE DPCO when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLIDE SWITCH MINIATURE DPCO you can contact the distributor directly for product support, shipping queries etc.
Is the SLIDE SWITCH MINIATURE DPCO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLIDE SWITCH MINIATURE DPCO have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SLIDE SWITCH MINIATURE DPCO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLIDE SWITCH MINIATURE DPCO often in real-time on the comparison pages.
What if I can't find stock of SLIDE SWITCH MINIATURE DPCO?
You can fill out our help required form which you can use to request a quote for SLIDE SWITCH MINIATURE DPCO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.