Slide Switches
Parts from Slide Switches Category
SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:-; Product Range:MSS Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes
Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:20mA; Contact Voltage AC Max:-; Contact Voltage DC Max:20V; Orientation:Right Angle RoHS Compliant: Yes
Contact Configuration:4P3T; Switch Operation:On-Off; Switch Mounting:Through Hole; Product Range:MSS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes
Slide Switch, STSS9 Series, SPDT, Horizontal, Through Hole, 500 mA RoHS Compliant: Yes
SLIDE SWITCH, SPDT, 0.3A, 125V, THD; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:MHS Series; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
SLIDE SWITCH, DP3T, 300MA, 125V, PCB; Contact Configuration:DP3T; Switch Operation:On-On-On; Switch Mounting:-; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:MLL Series; Contact Current Max:300mA; Contact Voltage AC Max:-; Contact Voltage DC Max:4V; Orientation:Vertical RoHS Compliant: Yes
Slide Switch, SPDT, Vertical, Through Hole, 500 mA RoHS Compliant: Yes