Status: | Unknown |
---|---|
Series: | SLF Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
260
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
100,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,694
in stock
|
Buy Now | |
Farnell
from US$0.62
|
317
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
147
in stock
|
Buy Now | |
element14
from US$0.37
|
147
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
122
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | SLF Series |
---|---|
Inductance | 10µH |
DC Current Rating | 1.3A |
DC Resistance Max | 0.0638ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | - |
Inductor Case Style | SMD |
SVHC | No SVHC (15-Jan-2018) |
10 UH 20% | TTI Europe |
POWER LINE IND, 10UH,1.3A,20% | Farnell |
SLF6028 series SMT inductor 10uH 1.3A | RS |
Power Line Ind, 10Uh,1.3A,20% | Newark Electronics |
SLF Series 6 x 6 mm 10 uH â–’20 % Tol. 1.3 A Shielded SMT Power Inductor | Future Electronics |
SLF6028T 10uH 1300mA 20% WWT | Rutronik |
Power Inductor (SMD), 10 uH, � 20%, 1.8 A, Shielded, 1.3 A, 6mm x 6mm x 2.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a SLF6028T-100M1R3-PF?
Additional datasheets, footprints and schematics for SLF6028T-100M1R3-PF are listed on our Part Details page. You can also find images and similar parts to SLF6028T-100M1R3-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLF6028T-100M1R3-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLF6028T-100M1R3-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLF6028T-100M1R3-PF fall under?
The SLF6028T-100M1R3-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SLF6028T-100M1R3-PF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLF6028T-100M1R3-PF you can contact the distributor directly for product support, shipping queries etc.
Is the SLF6028T-100M1R3-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLF6028T-100M1R3-PF have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Farnell, RS and Newark Electronics have stock available or on a lead time for SLF6028T-100M1R3-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLF6028T-100M1R3-PF often in real-time on the comparison pages.
What if I can't find stock of SLF6028T-100M1R3-PF?
You can fill out our help required form which you can use to request a quote for SLF6028T-100M1R3-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.