Status: | Unknown |
---|---|
Series: | SLF Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
1,540
in stock
|
Buy Now | |
element14
from US$0.49
|
2,500
in stock
|
Buy Now | |
Farnell
from US$0.46
|
2,500
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
965
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
449
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Distrelec
from US$0.50
|
-
|
Buy Now |
Product Range | SLF Series |
---|---|
Inductance | 22µH |
DC Current Rating | 1.9A |
DC Resistance Max | 0.0709ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | - |
Inductor Case Style | SMD |
SVHC | No SVHC (15-Jan-2018) |
INDUCTOR, 22UH, 20%, 1.9A, SMD | element14 |
SMD Shielded Inductor, 22uH, R071, 2.1A | RS |
22 UH 20% | TTI Europe |
Power Line Ind, 22Uh,1.9A,20%, Full Reel | Newark Electronics |
Inductor: ferrite | Transfer Multisort Elektronik |
SLF Series 10.1 x 10.1 mm 22 uH â–’20 % Tol. 2.1A Shielded SMT Power Inductor | Future Electronics |
Power Inductor (SMD), 22 uH, � 20%, 1.9 A, Shielded, 1.9 A, 10.1mm x 10.1mm x 4.5mm | Avnet Abacus |
SLF10145T 22uH 1900mA 20% WWT | Rutronik |
Power Inductor (SMD), 22 uH, ± 20%, 1.9 A, Shielded, 1.9 A, 10.1mm x 10.1mm x 4.5mm | Avnet Asia |
Where can I find additional details, specifications and documents for a SLF10145T-220M1R9-PF?
Additional datasheets, footprints and schematics for SLF10145T-220M1R9-PF are listed on our Part Details page. You can also find images and similar parts to SLF10145T-220M1R9-PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLF10145T-220M1R9-PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLF10145T-220M1R9-PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLF10145T-220M1R9-PF fall under?
The SLF10145T-220M1R9-PF is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to SLF10145T-220M1R9-PF when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLF10145T-220M1R9-PF you can contact the distributor directly for product support, shipping queries etc.
Is the SLF10145T-220M1R9-PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLF10145T-220M1R9-PF have stock available?
Authorised distributors including element14, Farnell, RS, TTI Europe and Chip One Stop have stock available or on a lead time for SLF10145T-220M1R9-PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLF10145T-220M1R9-PF often in real-time on the comparison pages.
What if I can't find stock of SLF10145T-220M1R9-PF?
You can fill out our help required form which you can use to request a quote for SLF10145T-220M1R9-PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.