Status: | Unknown |
---|---|
Series: | SL42, SL43, SL44 |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
9,770
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
5,950
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
4,864
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
2,550
in stock
|
Buy Now | |
element14
from US$0.60
|
2,180
in stock
|
Buy Now | |
Farnell
from US$0.60
|
2,180
in stock
|
Buy Now | |
RS Americas
from US$0.79
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
838
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
801
in stock
|
Buy Now | |
EBV Elektronik
-
|
56,950
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
from US$0.65
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low profile package |
Ideal for automated placement |
Guardring for overvoltage protection |
Applications |
---|
For use in low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
SL42, SL43, SL44 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode Schottky 8A 30V SMC | RS |
4.0A 30V SKY DO214AB | TTI Europe |
Vishay Schottky Rectifier, 8A, 30V, DO-214AB | Distrelec |
SL43 Series 30 V 4 A Surface Mount Schottky Barrier Rectifier - DO-214AB (SMC) | Future Electronics |
DIODE, RECTIFIER, 4A, 30V, DO-214AB | element14 |
Diode, Schottky Barrier, Vr 30V, If 4A, Pkg DO-214AB (SMC),Vf 0.31V, Tj +125degc | General Semiconductor / Vishay SL43-E3/57T | RS Americas |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier, 4A 30V Do-214Ab | Newark Electronics |
Diode Schottky 30V 8A 2-Pin SMC T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a SL43-E3/57T?
Additional datasheets, footprints and schematics for SL43-E3/57T are listed on our Part Details page. You can also find images and similar parts to SL43-E3/57T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL43-E3/57T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL43-E3/57T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL43-E3/57T fall under?
The SL43-E3/57T is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to SL43-E3/57T when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL43-E3/57T you can contact the distributor directly for product support, shipping queries etc.
Is the SL43-E3/57T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL43-E3/57T have stock available?
Authorised distributors including RS, TTI Europe, Distrelec, Future Electronics and element14 have stock available or on a lead time for SL43-E3/57T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL43-E3/57T often in real-time on the comparison pages.
What if I can't find stock of SL43-E3/57T?
You can fill out our help required form which you can use to request a quote for SL43-E3/57T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.