| Status: | Unknown |
|---|---|
| Series: | SL22 Series |
| RoHS: | Unknown |
Prices starting from US$0.10
| Distributor | Stock | ||
|---|---|---|---|
|
Maritex
from US$0.25
|
7,125
in stock
|
Buy Now |
|
TTI Americas
from US$0.14
|
6,000
in stock
|
Buy Now |
|
Farnell
from US$0.26
|
1,383
in stock
|
Buy Now |
|
Chip One Stop
from US$0.24
|
15
in stock
|
Buy Now |
|
EBV Elektronik
-
|
2,250
in stock
|
Buy Now |
|
RS
from US$0.27
|
0
in stock
|
Buy Now |
|
Future Electronics
from US$0.14
|
0
in stock
|
Buy Now |
|
Avnet America
from US$0.14
|
0
in stock
|
Buy Now |
|
TME
from US$0.13
|
0
in stock
|
Buy Now |
|
TTI Europe
from US$0.10
|
0
in stock
|
Buy Now |
|
TTI Asia
from US$0.14
|
0
in stock
|
Buy Now |
|
Avnet Asia
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Repetitive Reverse Voltage Vrrm Max | 20V |
|---|---|
| Forward Current If(AV) | 2A |
| Diode Configuration | Single |
| Diode Case Style | DO-214AA |
| No. of Pins | 2Pins |
| Forward Voltage VF Max | 440mV |
| Forward Surge Current Ifsm Max | 100A |
| Operating Temperature Max | 125°C |
| Product Range | SL22 Series |
| Automotive Qualification Standard | - |
| SVHC | Lead (15-Jan-2019) |
| Alternate Case Style | DO-214AA |
| Case Temperature Tc | 105°C |
| Current Ifsm | 100A |
| Current Ir Max | 400µA |
| Diode Type | Schottky |
| Forward Voltage | 440mV |
| Junction Temperature Tj Max | 125°C |
| Operating Temperature Min | -55°C |
| Operating Temperature Range | -55°C to +125°C |
| Semiconductor Technology | Si |
| RECT 20V 2A SM SCHOTTKY | TTI Americas |
| DIODE, SCHOTTKY, 2A, 20V, SMB | Farnell |
| 2A,20V,SM SCHOTTKY RECT | RS |
| SL22 Series Single 20 V 100 A Surface Mount Schottky Rectifier - SMB | Future Electronics |
| Diode: Schottky rectifying | TME |
| 2.0A 20V SKY DO214AA | TTI Europe |
| 2A 20V DO214AA | TTI Asia |
Where can I find additional details, specifications and documents for a SL22-E3/52T?
Additional datasheets, footprints and schematics for SL22-E3/52T are listed on our Part Details page. You can also find images and similar parts to SL22-E3/52T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL22-E3/52T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL22-E3/52T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL22-E3/52T fall under?
The SL22-E3/52T is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SL22-E3/52T when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL22-E3/52T you can contact the distributor directly for product support, shipping queries etc.
Is the SL22-E3/52T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL22-E3/52T have stock available?
Authorised distributors including Maritex, TTI Americas, Farnell, Chip One Stop and EBV Elektronik have stock available or on a lead time for SL22-E3/52T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL22-E3/52T often in real-time on the comparison pages.
What if I can't find stock of SL22-E3/52T?
You can fill out our help required form which you can use to request a quote for SL22-E3/52T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.