Status: | Unknown |
---|---|
Series: | eSMP Series |
RoHS: | Unknown |
Prices starting from US$0.0450
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1.1A |
Diode Configuration | Single |
Diode Case Style | DO-219AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 540mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 175°C |
Product Range | eSMP Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
Schottky Rect, Aec-Q101, 40V, Do-219Ab | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 40V, DO-219AB | element14 |
Diode Schottky 40V 1.1A 2-Pin DO-219AB T/R | Avnet America |
Schotty Diodes SMF DO219-E3-H | Future Electronics |
Where can I find additional details, specifications and documents for a SL04-HE3-08?
Additional datasheets, footprints and schematics for SL04-HE3-08 are listed on our Part Details page. You can also find images and similar parts to SL04-HE3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL04-HE3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL04-HE3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL04-HE3-08 fall under?
The SL04-HE3-08 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to SL04-HE3-08 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL04-HE3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the SL04-HE3-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL04-HE3-08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for SL04-HE3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL04-HE3-08 often in real-time on the comparison pages.
What if I can't find stock of SL04-HE3-08?
You can fill out our help required form which you can use to request a quote for SL04-HE3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.