Status: | Unknown |
---|---|
Series: | SL04 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 1.1A |
Diode Configuration | Single |
Diode Case Style | DO-219AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 510mV |
Forward Surge Current Ifsm Max | 40A |
Operating Temperature Max | 125°C |
Product Range | SL04 Series |
Automotive Qualification Standard | AEC-Q101 |
Current Ifsm | 40A |
Diode Type | Schottky |
Junction Temperature Tj Max | 125°C |
Reverse Recovery Time trr Max | 10ns |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
SL04 Series 40 V 1.1 A Surface Mount Small Signal Schottky Diode - DO-219AB | Future Electronics |
DIODE, SCHOTTKY, 1.1A, 40V | Farnell |
Schottky Rectifier, 1.1A, 40V, Do-219Ab, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SL04-GS08?
Additional datasheets, footprints and schematics for SL04-GS08 are listed on our Part Details page. You can also find images and similar parts to SL04-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SL04-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SL04-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SL04-GS08 fall under?
The SL04-GS08 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SL04-GS08 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SL04-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the SL04-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SL04-GS08 have stock available?
Authorised distributors including Future Electronics, Farnell and Newark Electronics have stock available or on a lead time for SL04-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SL04-GS08 often in real-time on the comparison pages.
What if I can't find stock of SL04-GS08?
You can fill out our help required form which you can use to request a quote for SL04-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.